NB Corporation of America Datasheets for Ball Splines
Ball splines provide nearly friction-free linear motion while simultaneously transmitting torsional loads. The path of the bearing balls is straight, not helical, which allows for a very efficient coupling device suitable for a variety of applications.
Ball Splines: Learn more
| Product Name | Notes |
|---|---|
| The NB Ball Screw Spline consists of a high accuracy, high rigidity Ball Screw nut and Ball Spline nut attached to the ball screw spline shaft which has a screw... | |
| The NB BALL SPLINE is a linear motion mechanism utilizing the recirculating motion of ball elements that can sustain loads and transfer torque either simultaneously or independently. It can be... | |
| The NB STROKE BALL SPLINE SPLFS type is a high accuracy linear motion bearing with a limited stroke, to which both radial load and torque can be applied at the... | |
| You can use NB rotary ball splines in many applications requiring linear and/or rotational motion, such as automatic tool changers, SCARA robots and pick-and-place assembly equipment. Their unique design features... |