NSK Precision America Precision Linear Guide LS Precision Series

Description
These self aligning, high load capacity linear slides offer interchangeable parts and are ideal for any factory automation application. Rails and ball slides do not have to be purchased as a set, reducing replacement costs and standardization is made much easier. Linear rails can be butted together for applications requiring extra long travel lengths.Gothic arch groove and contact angle of ball produces low friction and increased displacement on this linear guideway.Linear guides feature: * Interchangeable carriages with ball retainer system. * Universal mounting holes for flange type carriages. * Available in stainless steel.
Description
These self aligning, high load capacity linear slides offer interchangeable parts and are ideal for any factory automation application. Rails and ball slides do not have to be purchased as a set, reducing replacement costs and standardization is made much easier. Linear rails can be butted together for applications requiring extra long travel lengths.Gothic arch groove and contact angle of ball produces low friction and increased displacement on this linear guideway.Linear guides feature: * Interchangeable carriages with ball retainer system. * Universal mounting holes for flange type carriages. * Available in stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Precision Linear Guide - LS Precision Series - NSK Precision America
Franklin, IN, USA
Precision Linear Guide
LS Precision Series
Precision Linear Guide LS Precision Series
These self aligning, high load capacity linear slides offer interchangeable parts and are ideal for any factory automation application. Rails and ball slides do not have to be purchased as a set, reducing replacement costs and standardization is made much easier. Linear rails can be butted together for applications requiring extra long travel lengths.Gothic arch groove and contact angle of ball produces low friction and increased displacement on this linear guideway.Linear guides feature: * Interchangeable carriages with ball retainer system. * Universal mounting holes for flange type carriages. * Available in stainless steel.

These self aligning, high load capacity linear slides offer interchangeable parts and are ideal for any factory automation application. Rails and ball slides do not have to be purchased as a set, reducing replacement costs and standardization is made much easier. Linear rails can be butted together for applications requiring extra long travel lengths.Gothic arch groove and contact angle of ball produces low friction and increased displacement on this linear guideway.Linear guides feature: * Interchangeable carriages with ball retainer system. * Universal mounting holes for flange type carriages. * Available in stainless steel.

Supplier's Site

Technical Specifications

  NSK Precision America
Product Category Linear Bearing Rails
Product Number LS Precision Series
Product Name Precision Linear Guide
Guide / Rail Shape Linear Motion Guide
Description Precision Grade; Guide / Bearing Assembly
Material Stainless Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® RM Rail System Base Rails - RM-200 - Jergens, Inc.
Specs
Guide Length 7.87 inch (200 mm)
View Details
Crossed Roller Rail Sets - NB-1060 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Material Steel
Guide Length 1.46 inch (37 mm)
View Details
Double Track Linear Guide - DTC-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel
Guide / Rail Features and Options Pre-drilled (optional feature)
View Details
Guide unit - FENG-32-250-KF - Festo Corporation
Specs
Guide / Rail Shape Linear Motion Guide
Guide Width / Diameter 1.26 inch (32 mm)
View Details