These self aligning, high load capacity linear slides offer interchangeable parts and are ideal for any factory automation application. Rails and ball slides do not have to be purchased as a set, reducing replacement costs and standardization is made much easier. Linear rails can be butted together for applications requiring extra long travel lengths.Gothic arch groove and contact angle of ball produces low friction and increased displacement on this linear guideway.Linear guides feature: * Interchangeable carriages with ball retainer system. * Universal mounting holes for flange type carriages. * Available in stainless steel.
These self aligning, high load capacity linear slides offer interchangeable parts and are ideal for any factory automation application. Rails and ball slides do not have to be purchased as a set, reducing replacement costs and standardization is made much easier. Linear rails can be butted together for applications requiring extra long travel lengths.Gothic arch groove and contact angle of ball produces low friction and increased displacement on this linear guideway.Linear guides feature: * Interchangeable carriages with ball retainer system. * Universal mounting holes for flange type carriages. * Available in stainless steel.
| NSK Precision America | NSK Precision America | |
|---|---|---|
| Product Category | Linear Bearing Rails | Linear Bearing Rails |
| Product Number | LH Series | LH Series |
| Product Name | Precision Linear Guide | |
| Guide / Rail Shape | Linear Motion Guide | Linear Motion Guide |
| Description | Precision Grade; Guide / Bearing Assembly | Guide / Bearing Assembly (optional feature) |
| Material | Stainless Steel; Steel | Stainless Steel; Steel |
| Additional Material Specifications | Corrosion Resistant; Thru Hardened | Corrosion Resistant; Thru Hardened |