Modern Linear Incorporated Datasheets for Linear Bearing Rails
Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides.
Linear Bearing Rails: Learn more
| Product Name | Notes |
|---|---|
| Modern Linear Double Edge Track offers a compact alternative to two single edge tracks. Installation is easier and quicker than single edge track because there are no issues regarding parallelism. | |
| Modern Linear Track is used in conjunction with guide rollers and bushings to create a linear guide within your preexisting machine frame. Single edge track incorporates a 90° v-edge that... | |
| The Modern Linear Double Track Linear Guide Carriage is designed to work with the Double Edge Track or the Double Track Linear Guide Rail. The carriage consists of a square,... | |
| The Modern Linear Double Track Linear Guide Rail consists of the Double Edge Track and a mating spacer. The Double Edge Track comes pre-drilled in 1045 steel. Stainless track is... | |
| The Modern Linear Vector Quad Carriage consists of 4 Modern Linear Guide Rollers mounted to a square shaped, anodized, 6063 aluminum carriage plate. The carriage is fully assembled, ready to... | |
| The Modern Linear Vector Quad Rail is the mating part to the Vector Quad Carriage. Together, they make up the Vector Quad Linear Guide. Rail and carriage are purchased separately. | |
| The Modern Linear Vector Trio Carriage consists of 3 Modern Linear Guide Rollers mounted in-line on a rectangular shaped, anodized, 6063 aluminum carriage plate. The carriage is fully assembled ready... | |
| The Modern Linear Vector Trio Rail is the mating part to the Vector Trio Carriage. Together, they make up the Vector Trio Linear Guide. Rail and carriage are purchased separately. |