Esprix Technologies Datasheets for Chemical Additives and Agents

Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more

Product Name Notes
Characteristics Evenly sized, acrylic, super-fine powder with particle size in the range of 0.1μm – 0.4μm. Particle size is uniform. Excellent effects on fluidity and surface improvements. Strong frictional electrification.
Characteristics High crosslinked acrylic beads with a mid range particle size distribution. MZ Series exhibits excellent flow properties. High Crosslinked Middle Monodispersed Acrylic Applications Matting agent in paints which provides...
Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Chelating: Catechol, gallic acid, citric acid,...
Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Corrosion inhibitors: 1,2,3 Benzotriazole, 5-methyl 1-H...
Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Oxidizing: Periodic acid, sodium meta periodate...
Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Surfactants: purified (low metals) surfactants available...
Esprix Technologies offers for use in powdered imaging systems associated with various copiers, printers and multi-functional machines. These additives benefit both the analog and digital applications by offering charge stability...
HB-35 is the latest advancement in Meisei’s LimeJet Series of Hybrid Particle synergist/adjuncts specifically developed for application within the ink jet receptive layer for paper, film, canvas and non-woven textile...
Acrylic Crosslinked HG Grade Characteristics Crosslinked acrylic powder with mean particle size distribution in the range of 1μm to 90μm. Broad particle size distribution. *HG grade type is specifically suited...
Amorphous Silica Characteristics Uniform spherical amorphous silica microparticles available in a controlled range from 0.1 μm – 2.5 μm. Narrow particle size distribution. Monodispersed and nonagglomerated. Applications Slip Agent. Optical...
Crosslinked Acrylic Characteristics Wide dispersed, ultra high crosslinked acrylic powder with high heat resistance. Resistant to decomposition and yellowing. Excellent solvent resistance. Applications Used in the development of high-luminance, light...
Crosslinked Acrylic Monodispersed Characteristics Crosslinked 0.06 to 0.15μm polymethylmethacryla te particles dispersed in organic solvent. Fine particles that are generally considered to be difficult to disperse uniformly into solvents, are...
Crosslinked Acrylic Monodispersed Characteristics Evenly sized, crosslinked acrylic powder with a particle size range of 0.8μm to 30.0μm. Mondispersed, crosslinked structure offers both heat and solvent resistance. Applications Specialty film...
Crosslinked Polystyrene Monodispersed Characteristics Monodispersed crosslinked styrene particles in the range of 1μm to 5μm. In comparison with acrylics, they have a lower specific gravity resulting in better fluid suspension...
Crosslinked Polystyrene Range 10μm-55μm Characteristics Crosslinked polystyrene particles in the range of 10μm – 55μm. Low, medium and high crosslinked types are available. Applications Low shrinking agent for bulk molding...
Crosslinked Styrene Wide Dispersed Characteristics Wide dispersed, standard crosslinked styrene powder with high heat resistance. Resistant to decomposition and yellowing. Properties True specific gravity: 1.05 Refraction index: 1.59 Decomposition temperature...
Melamine Benzoguanamine Spherical Powders Characteristics Thermoset spherical powders produced from Melamine and Benzoguanamine with excellent heat, solvent, alkaline, and acid resistance. High mechanical strength. Positive charge (+). Applications Flatting agent.