Esprix Technologies Datasheets for Resins and Compounds
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more
| Product Name | Notes |
|---|---|
| PRODUCT CHARACTERISTICS Ketoprix™ EK23 resins are thermoplastic aliphatic polyketones containing a 1,4-diketone backbone structure. They are produced from ethylene, propylene and CO with perfectly alternating olefin and CO monomers in... | |
| PRODUCT CHARACTERISTICS Ketoprix™ EK33 and EKT33 resins are thermoplastic aliphatic polyketones containing a 1,4-diketone backbone structure. They are produced from ethylene, propylene and CO with perfectly alternating olefin and CO... | |
| PRODUCT CHARACTERISTICS Ketoprix™ EK63 and EKT63 resins are thermoplastic aliphatic polyketones containing a 1,4-diketone backbone structure. They are produced from ethylene, propylene and CO with perfectly alternating olefin and CO... | |
| PRODUCT CHARACTERISTICS Ketoprix™ EK73 and EKT73 resins are thermoplastic aliphatic polyketones containing a 1,4-diketone backbone structure. They are produced from ethylene, propylene and CO with perfectly alternating olefin and CO... | |
| PRODUCT CHARACTERISTICS Ketoprix™ EKT33G2L and EKT33G3L resins are thermoplastic aliphatic polyketone compounds where the polyketone base polymer consists of perfectly alternating α-olefins and CO to give the 1,4-diketone polymer backbone... | |
| PRODUCT CHARACTERISTICS KetoprixTM EKT23G3C3 and EKT23G3C2 resins are thermoplastic aliphatic polyketone compounds containing the base 1,4-diketone polymer backbone structure with added fiber reinforcement and thermally conductive additives. Additional thermal stabilizers... | |
| PRODUCT CHARACTERISTICS KetoprixTM EKT33G3P2 resins are thermoplastic aliphatic polyketone compounds where the polyketone base polymer consists of perfectly alternating α-olefins and CO to give the 1,4-diketone polymer backbone structure. To... | |
| Melamine Benzoguanamine Spherical Powders Characteristics Thermoset spherical powders produced from Melamine and Benzoguanamine with excellent heat, solvent, alkaline, and acid resistance. High mechanical strength. Positive charge (+). Applications Flatting agent. |