Esprix Technologies Microparticles, MR Series

Description
Acrylic Crosslinked HG Grade Characteristics Crosslinked acrylic powder with mean particle size distribution in the range of 1μm to 90μm. Broad particle size distribution. *HG grade type is specifically suited for applications in which solvent resistance is required for longer pot life. Applications Matting, anti-blocking, and finish enhancement agent for paints and coatings. Incorporation of MR Series into a film or film coating will lead to an antiblocking effect. Properties True specific gravity: 1.19 Refraction index: 1.49 CV value %: 50.0 Bulk density (g/ml): .66 Decomposition temperature (°C): 270 to 290 (10% loss)
Description
Acrylic Crosslinked HG Grade Characteristics Crosslinked acrylic powder with mean particle size distribution in the range of 1μm to 90μm. Broad particle size distribution. *HG grade type is specifically suited for applications in which solvent resistance is required for longer pot life. Applications Matting, anti-blocking, and finish enhancement agent for paints and coatings. Incorporation of MR Series into a film or film coating will lead to an antiblocking effect. Properties True specific gravity: 1.19 Refraction index: 1.49 CV value %: 50.0 Bulk density (g/ml): .66 Decomposition temperature (°C): 270 to 290 (10% loss)

Suppliers

Company
Product
Description
Supplier Links
Microparticles, MR Series -  - Esprix Technologies
Sarasota, FL, USA
Microparticles, MR Series
Microparticles, MR Series
Acrylic Crosslinked HG Grade Characteristics Crosslinked acrylic powder with mean particle size distribution in the range of 1μm to 90μm. Broad particle size distribution. *HG grade type is specifically suited for applications in which solvent resistance is required for longer pot life. Applications Matting, anti-blocking, and finish enhancement agent for paints and coatings. Incorporation of MR Series into a film or film coating will lead to an antiblocking effect. Properties True specific gravity: 1.19 Refraction index: 1.49 CV value %: 50.0 Bulk density (g/ml): .66 Decomposition temperature (°C): 270 to 290 (10% loss)
  • Acrylic
  • Crosslinked
  • HG Grade

Characteristics

Crosslinked acrylic powder with mean particle size distribution in the range of 1μm to 90μm. Broad particle size distribution. *HG grade type is specifically suited for applications in which solvent resistance is required for longer pot life.

Applications

Matting, anti-blocking, and finish enhancement agent for paints and coatings. Incorporation of MR Series into a film or film coating will lead to an antiblocking effect.

Properties

True specific gravity: 1.19
Refraction index: 1.49
CV value %: 50.0
Bulk density (g/ml): .66
Decomposition temperature (°C): 270 to 290 (10% loss)

Supplier's Site

Technical Specifications

  Esprix Technologies
Product Category Chemical Additives and Agents
Product Name Microparticles, MR Series
Function Release Agent
Unlock Full Specs
to access all available technical data

Similar Products

Activator - 100100 - Hernon Manufacturing, Inc.
Hernon Manufacturing, Inc.
Specs
Function Reaction Accelerator
View Details
Descalers - 7596589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
pH Buffer 9.21 - 238216 - Hamilton Company
Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details
Red Filler -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details