Esprix Technologies Datasheets for Molding Compounds and Resins
Molding compounds and resins are industrial plastics and polymers that are suitable for forming. They are used in injection molding, compression molding, reaction injection molding (RIM), resin transfer molding (RTM), and blow molding.
Molding Compounds and Resins: Learn more
| Product Name | Notes |
|---|---|
| PRODUCT CHARACTERISTICS Ketoprix™ EK23 resins are thermoplastic aliphatic polyketones containing a 1,4-diketone backbone structure. They are produced from ethylene, propylene and CO with perfectly alternating olefin and CO monomers in... | |
| PRODUCT CHARACTERISTICS Ketoprix™ EK33 and EKT33 resins are thermoplastic aliphatic polyketones containing a 1,4-diketone backbone structure. They are produced from ethylene, propylene and CO with perfectly alternating olefin and CO... | |
| PRODUCT CHARACTERISTICS Ketoprix™ EK63 and EKT63 resins are thermoplastic aliphatic polyketones containing a 1,4-diketone backbone structure. They are produced from ethylene, propylene and CO with perfectly alternating olefin and CO... | |
| PRODUCT CHARACTERISTICS Ketoprix™ EK73 and EKT73 resins are thermoplastic aliphatic polyketones containing a 1,4-diketone backbone structure. They are produced from ethylene, propylene and CO with perfectly alternating olefin and CO... | |
| PRODUCT CHARACTERISTICS Ketoprix™ EKT33G2L and EKT33G3L resins are thermoplastic aliphatic polyketone compounds where the polyketone base polymer consists of perfectly alternating α-olefins and CO to give the 1,4-diketone polymer backbone... | |
| PRODUCT CHARACTERISTICS KetoprixTM EKT23G3C3 and EKT23G3C2 resins are thermoplastic aliphatic polyketone compounds containing the base 1,4-diketone polymer backbone structure with added fiber reinforcement and thermally conductive additives. Additional thermal stabilizers... |