Universal Semiconductor, Inc.
SD215
Datasheet
Suppliers
SD215
Self-Aligning Silicon Gate Sturcture
Low Transfer Capacitance - 0.2 pF typ.
Low Input Capacitance - 2.4 pF typ.
Low Output Capacitance - 1.3 pF typ.
Low Gate Threadhold Voltage - 0.6V typ.
- Self-Aligning Silicon Gate Sturcture
- Low Transfer Capacitance - 0.2 pF typ.
- Low Input Capacitance - 2.4 pF typ.
- Low Output Capacitance - 1.3 pF typ.
- Low Gate Threadhold Voltage - 0.6V typ.
Datasheet
Technical Specifications
Product Category
|
Power MOSFET |
Product Number
|
SD215 |
Polarity
|
N-Channel
|
Operating Mode
|
Enhancement
|
Type
|
LDMOSFET
|
V(BR)DSS
|
25 volts
|
rDS(on)
|
70 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
V(BR)DSS
30 volts
rDS(on)
0.0029 ohms
IDSS
400000 milliamps
View Details
7 suppliers
Polarity
N-Channel; N
Transistor Technology / Material
Si/SiC
VGS(off)
2.2 to 3 volts
View Details
TJ
-40 to 125 C (-40 to 257 F)
Package Type
HSDIP25
Packing Method
Tube
View Details
Fuji Electric Corp. of America
V(BR)DSS
150 volts
rDS(on)
0.0410 ohms
IDSS
57000 milliamps
View Details