Texas Instruments CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET CSD17576Q5BT

Description
CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET 8-VSON-CLIP
Request a Quote
Description
CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET 8-VSON-CLIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17576Q5BT is a 30 V N-channel NexFET™ power MOSFET in an 8-pin VSON-CLIP (5 mm × 6 mm) plastic package, optimized for synchronous buck converter applications. It has a maximum drain-to-source voltage of 30 V, a gate-to-source voltage rating of ±20 V, and a continuous drain current of 184 A (silicon limited) at TC=25°C. The on-resistance is 1.7 mΩ at VGS=10 V and 2.4 mΩ at VGS=4.5 V, with a total gate charge of 25 nC at 4.5 V. The device is avalanche rated with 115 mJ single-pulse energy and has a junction temperature range of -55°C to 150°C. It is RoHS compliant, halogen free, and supplied in a 7-inch reel packing format.

Datasheet Summary
Powered by GS/AI

The CSD17576Q5BT is a 30 V N-channel NexFET™ power MOSFET in an 8-pin VSON-CLIP (5 mm × 6 mm) plastic package, optimized for synchronous buck converter applications. It has a maximum drain-to-source voltage of 30 V, a gate-to-source voltage rating of ±20 V, and a continuous drain current of 184 A (silicon limited) at TC=25°C. The on-resistance is 1.7 mΩ at VGS=10 V and 2.4 mΩ at VGS=4.5 V, with a total gate charge of 25 nC at 4.5 V. The device is avalanche rated with 115 mJ single-pulse energy and has a junction temperature range of -55°C to 150°C. It is RoHS compliant, halogen free, and supplied in a 7-inch reel packing format.

Suppliers

Company
Product
Description
Supplier Links
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5BT - Texas Instruments
Dallas, TX, United States
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET
CSD17576Q5BT
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET CSD17576Q5BT
CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET 8-VSON-CLIP

CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET 8-VSON-CLIP

Buy Now Datasheet
Singapore, Singapore
30V 2.9mOhm MOSFET Transistor
278-CSD17576Q5BT
30V 2.9mOhm MOSFET Transistor 278-CSD17576Q5BT
30V, N ch NexFET MOSFET™, single SON5x6, 2.9mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17576Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17576Q5BT can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON5x6, 2.9mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17576Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17576Q5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17576Q5BT - 771864-CSD17576Q5BT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17576Q5BT
771864-CSD17576Q5BT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17576Q5BT 771864-CSD17576Q5BT
Manufacturer: Texas Instruments Win Source Part Number: 771864-CSD17576Q5BT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-VSON-CLIP (5x6) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 1.8V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 32nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 4430pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 125W (Tc) Rds On (Maximum) @ Id, Vgs: 2 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): NTMFS4C03NT1G; CSD17576Q5BT; CSD17576Q5B; RS1E300GNTB; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771864-CSD17576Q5BT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-VSON-CLIP (5x6)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1.8V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 32nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 4430pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 2 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): NTMFS4C03NT1G; CSD17576Q5BT; CSD17576Q5B; RS1E300GNTB;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD17576Q5BTDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD17576Q5BTDKR-ND
Single FETs, MOSFETs 296-CSD17576Q5BTDKR-ND
N-Channel 30V 100A (Ta) 3.1W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 100A (Ta) 3.1W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD17576Q5BTTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD17576Q5BTTR-ND
Single FETs, MOSFETs 296-CSD17576Q5BTTR-ND
N-Channel 30V 100A (Ta) 3.1W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 100A (Ta) 3.1W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD17576Q5BTCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD17576Q5BTCT-ND
Single FETs, MOSFETs 296-CSD17576Q5BTCT-ND
N-Channel 30V 100A (Ta) 3.1W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 100A (Ta) 3.1W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V, N-channel NexFET Pwr MOSFET

MOSFET 30V, N-channel NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17576Q5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17576Q5BT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17576Q5BT
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17576Q5BT 278-CSD17576Q5BT 771864-CSD17576Q5BT 296-CSD17576Q5BTDKR-ND CSD17576Q5BT CSD17576Q5BT
Product Name CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET 30V 2.9mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17576Q5BT Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
QG 25 nC 32 nC
Package Type SON5x6 SOT3 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data