ROHM Semiconductor USA, LLC Nch 600V 10A Power MOSFET R6010MND3

Suppliers

Company
Product
Description
Supplier Links
Nch 600V 10A Power MOSFET - R6010MND3 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 600V 10A Power MOSFET
R6010MND3
Nch 600V 10A Power MOSFET R6010MND3
R6010MND3 is fast trr power MOSFET, suitable for switching power supply.

R6010MND3 is fast trr power MOSFET, suitable for switching power supply.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Power MOSFET
Product Number R6010MND3
Product Name Nch 600V 10A Power MOSFET
Polarity N-Channel
V(BR)DSS 600 volts
IDSS 10000 milliamps
QG 20 nC
PD 143000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
6 suppliers
N-Channel Power MOSFET - BSC039N06NS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0039 ohms
View Details
4 suppliers
Small and Excellent Thermal Conductivity, PNP -2.5A -120V Middle Power Transistor - 2SAR567F3 - ROHM Semiconductor GmbH
Specs
PD 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type HUML2020L3
View Details
Power MOSFETs - SuperFAP-E3S Model: FMC12N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 12000 milliamps
View Details