Klimaire Products, Inc. Datasheets for Air Conditioners

Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important.  Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed.  Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more

Product Name Notes
12,000 Btu-Mini Split-Ductless Air Conditioner-13 SEER - 115V Features: KSWM012-C113 12,000 Btu/h cooling only 13 seer - 110 V / 60 Hz Self-diagnosis & auto-protection function Easy to clean front...
18,000 Btu-Mini Split-Ductless Air Conditioner -13 SEER-220v Features: KSWM018-C213 18,000 Btu/h cooling only 13 SEER - 220 V / 1 ph / 60 Hz Self-diagnosis & auto-protection function Easy to...
24,000 Btu-Mini Split-Ductless Air Conditioner -13 SEER-220 V Features: KSWM024-C213 24,000 Btu/h cooling only 13 SEER - 220 V / 1 ph / 60 Hz Self-diagnosis & auto-protection function Easy...
9,000 Btu-Ductless Mini Split Air Conditioner -13 SEER - 115 V Features: KSWM009-C113 9,000 Btu/h cooling only 13 seer - 110 V / 60 HZ Self-diagnosis & auto-protection function Easy...
CRM18C2P13 With your KLIMAIRE® 13 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace. Klimaire is dedicated to build equipment with high performance, durability,...
CRM18C2P14 With your KLIMAIRE® 13 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace.Klimaire is dedicated to build equipment with high performance, durability, and...
CRM24C2P13 With your KLIMAIRE® 13 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace. Klimaire is dedicated to build equipment with high performance, durability,...
CRM24C2P14 With your KLIMAIRE® 14 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace.Klimaire is dedicated to build equipment with highperformance, durability, and efficiency.
CRM30C2P13 With your KLIMAIRE® 13 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace. Klimaire is dedicated to build equipment with high performance, durability,...
CRM30C2P14 - With your KLIMAIRE® 14 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace. Klimaire is dedicated to build equipment with high performance,...
CSM18C2P16 With Klimaire 16 SEER high efficiency air conditioners the user has the best in the HVAC marketplace. The CSM Series of A/C outdoor condensing units with R-410A are packed...
CSM24C2P16 With Klimaire 16 SEER high efficiency air conditioners the user has the best in the HVAC marketplace. The CSM Series of A/C outdoor condensing units with R-410A are packed...
CSM30C2P16 With Klimaire 16 SEER high efficiency air conditioners the user has the best in the HVAC marketplace. The CSM Series of A/C outdoor condensing units with R-410A are packed...
CSM36C2P13 With Klimaire 13 SEER high efficiency a/c the user has the best in the HVAC marketplace. The CSR / CSM Series of A/C outdoor a/c units with R-410A are...
CSM36C2P16 With Klimaire 16 SEER high efficiency air conditioners the user has the best in the HVAC marketplace. The CSM Series of A/C outdoor condensing units with R-410A are packed...
CSM42C2P13 With Klimaire 13 SEER high efficiency a/c the user has the best in the HVAC marketplace. The CSR / CSM Series of A/C outdoor a/c units with R-410A are...
CSM42C2P16 With Klimaire 16 SEER high efficiency air conditioners the user has the best in the HVAC marketplace. The CSM Series of A/C outdoor condensing units with R-410A are packed...
CSM48C2P13 With Klimaire 13 SEER high efficiency a/c the user has the best in the HVAC marketplace. The CSR / CSM Series of A/C outdoor a/c units with R-410A are...
CSM60C2P13 With Klimaire 13 SEER high efficiency a/c the user has the best in the HVAC marketplace. The CSR / CSM Series of A/C outdoor a/c units with R-410A are...
In cooling mode, the air vane opens upward, which directs the air horizontally. It allows for rapid and evenly distributed temperature fall. In heating mode, the air cane opens downward...
Klimaire DC Inverter Air Conditioners are the ultimate cooling and heating technology of the HVAC field. They are called "DC inverter" because the alternative current (AC) is converted to Direct...
Klimaire KSIM multi zone inverter series, air conditioners and heat pumps, operates up to four indoor units installed in different rooms, each indoor unit being operated with its own wireless...
Klimaire KSWM, Comfort E-Z series, air conditioners and heat pumps version come with a quick connect kit to simplify its installation, to offer easy installation and maintenance, compactness, and elegance.
Klimaire KSWM, Comfort Value series, air conditioners and heat pumps, offers easy installation and maintenance, and are compact and very elegant, excellent for any room. The KSWM series is built...
Klimaire KTHM PTHC air conditioners and heat pumps are made to provide our customers with high quality products, reliability, durable, quiet and easy to maintain to provide year-round comfort in...
KTHM009-E3C2: Klimaire KTHM PTAC air conditioners are made to provide our customers with high quality products, reliability, durable, quiet and easy to maintain to provide year-round comfort in many applications...
KTHM012-E3C2: Klimaire KTHM PTAC air conditioners are made to provide our customers with high quality products, reliability, durable, quiet and easy to maintain to provide year-round comfort in many applications...
KTHM015-E5C2 Klimaire KTHM PTAC air conditioners are made to provide our customers with high quality products, reliability, durable, quiet and easy to maintain to provide year-round comfort in many applications...
KTHM015-E5H2 High-Tech Fan for quiet operation. Easy-Clean Filter Quick Condenser. Exceptionally Quiet Operation. Convenient & Reliable Electronic Controls Push Button Control Remote Control (optional) This is the best solution &...