Klimaire Products, Inc. CSM Series: 14 SEER Cooling Only Air Conditioners CSM36C2P13

Description
CSM36C2P13 With Klimaire 13 SEER high efficiency a/c the user has the best in the HVAC marketplace. The CSR / CSM Series of A/C outdoor a/c units with R-410A are packed with features for comfort and energy efficiency. These state-of-the-art units are designed to handle single family, multi-family and light commercial applications. The units come pre-charged with environmentally friendly R-410A and feature sweat fittings to connect the refrigerant lines. The unit coil has a large surface area for heat exchange; the coil is protected by a full metal jacket. Top air discharge minimizes operating noise and allows easy access to components. CSR / CSM series of outdoor air conditioners units offer exceptional cooling and heating performance. These units deliver 13 SEER in operation when the complete system is used as listed as per AHRI. Features: Capacity 3.0 ton 36,000 Btu/h Thermo expansion valve Cooling only * Scroll compressor R-410A eco-friendly refrigerant Cooper tube, aluminum fin coil Steel louver coil guard Heavy gauge galvanized steel cabinet 24 V low voltage control Protective coating AHRI certified/ ETL listed
Description
CSM36C2P13 With Klimaire 13 SEER high efficiency a/c the user has the best in the HVAC marketplace. The CSR / CSM Series of A/C outdoor a/c units with R-410A are packed with features for comfort and energy efficiency. These state-of-the-art units are designed to handle single family, multi-family and light commercial applications. The units come pre-charged with environmentally friendly R-410A and feature sweat fittings to connect the refrigerant lines. The unit coil has a large surface area for heat exchange; the coil is protected by a full metal jacket. Top air discharge minimizes operating noise and allows easy access to components. CSR / CSM series of outdoor air conditioners units offer exceptional cooling and heating performance. These units deliver 13 SEER in operation when the complete system is used as listed as per AHRI. Features: Capacity 3.0 ton 36,000 Btu/h Thermo expansion valve Cooling only * Scroll compressor R-410A eco-friendly refrigerant Cooper tube, aluminum fin coil Steel louver coil guard Heavy gauge galvanized steel cabinet 24 V low voltage control Protective coating AHRI certified/ ETL listed

Suppliers

Company
Product
Description
Supplier Links
CSM Series: 14 SEER Cooling Only Air Conditioners - CSM36C2P13 - Klimaire Products, Inc.
Doral, FL, USA
CSM Series: 14 SEER Cooling Only Air Conditioners
CSM36C2P13
CSM Series: 14 SEER Cooling Only Air Conditioners CSM36C2P13
CSM36C2P13 With Klimaire 13 SEER high efficiency a/c the user has the best in the HVAC marketplace. The CSR / CSM Series of A/C outdoor a/c units with R-410A are packed with features for comfort and energy efficiency. These state-of-the-art units are designed to handle single family, multi-family and light commercial applications. The units come pre-charged with environmentally friendly R-410A and feature sweat fittings to connect the refrigerant lines. The unit coil has a large surface area for heat exchange; the coil is protected by a full metal jacket. Top air discharge minimizes operating noise and allows easy access to components. CSR / CSM series of outdoor air conditioners units offer exceptional cooling and heating performance. These units deliver 13 SEER in operation when the complete system is used as listed as per AHRI. Features: Capacity 3.0 ton 36,000 Btu/h Thermo expansion valve Cooling only * Scroll compressor R-410A eco-friendly refrigerant Cooper tube, aluminum fin coil Steel louver coil guard Heavy gauge galvanized steel cabinet 24 V low voltage control Protective coating AHRI certified/ ETL listed

CSM36C2P13
With Klimaire 13 SEER high efficiency a/c the user has the best in the HVAC marketplace. The CSR / CSM Series of A/C outdoor a/c units with R-410A are packed with features for comfort and energy efficiency. These state-of-the-art units are designed to handle single family, multi-family and light commercial applications. The units come pre-charged with environmentally friendly R-410A and feature sweat fittings to connect the refrigerant lines. The unit coil has a large surface area for heat exchange; the coil is protected by a full metal jacket. Top air discharge minimizes operating noise and allows easy access to components. CSR / CSM series of outdoor air conditioners units offer exceptional cooling and heating performance. These units deliver 13 SEER in operation when the complete system is used as listed as per AHRI.
Features:
Capacity 3.0 ton 36,000 Btu/h
Thermo expansion valve
Cooling only * Scroll compressor
R-410A eco-friendly refrigerant
Cooper tube, aluminum fin coil
Steel louver coil guard
Heavy gauge galvanized steel cabinet
24 V low voltage control
Protective coating
AHRI certified/ ETL listed

Supplier's Site

Technical Specifications

  Klimaire Products, Inc.
Product Category Air Conditioners
Product Number CSM36C2P13
Product Name CSM Series: 14 SEER Cooling Only Air Conditioners
Type Central
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3145A460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details