Klimaire Products, Inc. CSM Series: 16 SEER Cooling Only Air Conditioners CSM24C2P16

Description
CSM24C2P16 With Klimaire 16 SEER high efficiency air conditioners the user has the best in the HVAC marketplace. The CSM Series of A/C outdoor condensing units with R-410A are packed with features for comfort and energy efficiency. These state-of-the-art units are designed to handle single family, multi-family and light commercial applications. The units come pre-charged with environmentally friendly R-410A and feature sweat fittings to connect the refrigerant lines. The condenser coil has a large surface area for heat exchange; the coil is protected by a full metal jacket. Top air discharge minimizes operating noise and allows easy access to components. CSM series of outdoor condensing units offer exceptional cooling performance. These units deliver 16 SEER in operation when the complete system is used as listed as per AHRI. Features: Capacity 2.0 ton 24,000 Btu/h Cooling only Scroll compressor R-410A eco-friendly refrigerant Cooper tube, aluminum fin coil Steel louver coil guard Heavy gauge galvanized steel cabinet 24 V low voltage control Protective coating AHRI certified/ ETL listed
Description
CSM24C2P16 With Klimaire 16 SEER high efficiency air conditioners the user has the best in the HVAC marketplace. The CSM Series of A/C outdoor condensing units with R-410A are packed with features for comfort and energy efficiency. These state-of-the-art units are designed to handle single family, multi-family and light commercial applications. The units come pre-charged with environmentally friendly R-410A and feature sweat fittings to connect the refrigerant lines. The condenser coil has a large surface area for heat exchange; the coil is protected by a full metal jacket. Top air discharge minimizes operating noise and allows easy access to components. CSM series of outdoor condensing units offer exceptional cooling performance. These units deliver 16 SEER in operation when the complete system is used as listed as per AHRI. Features: Capacity 2.0 ton 24,000 Btu/h Cooling only Scroll compressor R-410A eco-friendly refrigerant Cooper tube, aluminum fin coil Steel louver coil guard Heavy gauge galvanized steel cabinet 24 V low voltage control Protective coating AHRI certified/ ETL listed

Suppliers

Company
Product
Description
Supplier Links
CSM Series: 16 SEER Cooling Only Air Conditioners - CSM24C2P16 - Klimaire Products, Inc.
Doral, FL, USA
CSM Series: 16 SEER Cooling Only Air Conditioners
CSM24C2P16
CSM Series: 16 SEER Cooling Only Air Conditioners CSM24C2P16
CSM24C2P16 With Klimaire 16 SEER high efficiency air conditioners the user has the best in the HVAC marketplace. The CSM Series of A/C outdoor condensing units with R-410A are packed with features for comfort and energy efficiency. These state-of-the-art units are designed to handle single family, multi-family and light commercial applications. The units come pre-charged with environmentally friendly R-410A and feature sweat fittings to connect the refrigerant lines. The condenser coil has a large surface area for heat exchange; the coil is protected by a full metal jacket. Top air discharge minimizes operating noise and allows easy access to components. CSM series of outdoor condensing units offer exceptional cooling performance. These units deliver 16 SEER in operation when the complete system is used as listed as per AHRI. Features: Capacity 2.0 ton 24,000 Btu/h Cooling only Scroll compressor R-410A eco-friendly refrigerant Cooper tube, aluminum fin coil Steel louver coil guard Heavy gauge galvanized steel cabinet 24 V low voltage control Protective coating AHRI certified/ ETL listed

CSM24C2P16
With Klimaire 16 SEER high efficiency air conditioners the user has the best in the HVAC marketplace. The CSM Series of A/C outdoor condensing units with R-410A are packed with features for comfort and energy efficiency. These state-of-the-art units are designed to handle single family, multi-family and light commercial applications. The units come pre-charged with environmentally friendly R-410A and feature sweat fittings to connect the refrigerant lines. The condenser coil has a large surface area for heat exchange; the coil is protected by a full metal jacket. Top air discharge minimizes operating noise and allows easy access to components. CSM series of outdoor condensing units offer exceptional cooling performance. These units deliver 16 SEER in operation when the complete system is used as listed as per AHRI.
Features:
Capacity 2.0 ton 24,000 Btu/h
Cooling only
Scroll compressor
R-410A eco-friendly refrigerant
Cooper tube, aluminum fin coil
Steel louver coil guard
Heavy gauge galvanized steel cabinet
24 V low voltage control
Protective coating
AHRI certified/ ETL listed

Supplier's Site

Technical Specifications

  Klimaire Products, Inc.
Product Category Air Conditioners
Product Number CSM24C2P16
Product Name CSM Series: 16 SEER Cooling Only Air Conditioners
Type Central
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3681C460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details