Klimaire Products, Inc. IM Seriies: Multi-Split Ductless DC Inverter Air Conditioners KWIM09-H2

Description
Klimaire DC Inverter Air Conditioners are the ultimate cooling and heating technology of the HVAC field. They are called "DC inverter" because the alternative current (AC) is converted to Direct Current (DC) then, direct current inverted back to Alternative current with desired frequency. Features: Sleep operation Ion Genorator Follow me comfort Wide-angle air flow Self cleaning function Two directional air vane technology
Description
Klimaire DC Inverter Air Conditioners are the ultimate cooling and heating technology of the HVAC field. They are called "DC inverter" because the alternative current (AC) is converted to Direct Current (DC) then, direct current inverted back to Alternative current with desired frequency. Features: Sleep operation Ion Genorator Follow me comfort Wide-angle air flow Self cleaning function Two directional air vane technology

Suppliers

Company
Product
Description
Supplier Links
IM Seriies: Multi-Split Ductless DC Inverter Air Conditioners - KWIM09-H2 - Klimaire Products, Inc.
Doral, FL, USA
IM Seriies: Multi-Split Ductless DC Inverter Air Conditioners
KWIM09-H2
IM Seriies: Multi-Split Ductless DC Inverter Air Conditioners KWIM09-H2
Klimaire DC Inverter Air Conditioners are the ultimate cooling and heating technology of the HVAC field. They are called "DC inverter" because the alternative current (AC) is converted to Direct Current (DC) then, direct current inverted back to Alternative current with desired frequency. Features: Sleep operation Ion Genorator Follow me comfort Wide-angle air flow Self cleaning function Two directional air vane technology

Klimaire DC Inverter Air Conditioners are the ultimate cooling and heating technology of the HVAC field. They are called "DC inverter" because the alternative current (AC) is converted to Direct Current (DC) then, direct current inverted back to Alternative current with desired frequency.
Features:
Sleep operation
Ion Genorator
Follow me comfort
Wide-angle air flow
Self cleaning function
Two directional air vane technology

Supplier's Site

Technical Specifications

  Klimaire Products, Inc.
Product Category Air Conditioners
Product Number KWIM09-H2
Product Name IM Seriies: Multi-Split Ductless DC Inverter Air Conditioners
Type Ductless / Split; Split
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3061A230N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details