WDI Wise Device Inc. Datasheets for Thin Film Monitors
Thin film monitors are used to analyze and/or control thin film deposition rate, composition and properties.
Thin Film Monitors: Learn more
| Product Name | Notes |
|---|---|
| The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small... | |
| This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel... |