WDI Wise Device Inc. Datasheets for Biological Microscopes
Biological microscopes are used to study organisms and their vital processes.
Biological Microscopes: Learn more
| Product Name | Notes |
|---|---|
| The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small... | |
| This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel... | |
| WDI's AOI Microscope is designed for fast scanning and defect review applications of a variety of specimen including bare glass, TFT array and colour filter. It provides exceptional image quality,... |