WDI Wise Device Inc. Datasheets for Metallurgical Microscopes
Metallurgical microscopes are used for metallurgical inspection including metals, ceramics, and other materials.
Metallurgical Microscopes: Learn more
| Product Name | Notes |
|---|---|
| This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel... | |
| WDI's AOI Microscope is designed for fast scanning and defect review applications of a variety of specimen including bare glass, TFT array and colour filter. It provides exceptional image quality,... |