End mill, compatible with round negative inserts, 1"-2.5" diameter
| Greenleaf Corporation | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | WSRN-60001-RH |
| Product Name | Excelerator Series End Mill |
| Cutter Type | Endmill |
| Geometry | Square |
| Cutting Ends | Single |
| Cutting Application | General Purpose |
| Units | Fractional |