Teledyne Controls Datasheets for Data Loggers and Data Recorders
Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more
| Product Name | Notes |
|---|---|
| 0 | |
| One Loader for the Entire Fleet With over 2500 units in service, the ARINC 615 Portable Data Loader Mass Storage Device (PDL-615/MSD) is considered the industry standard ARINC 615 loader. | |
| Teledyne Controls' Off Aircraft Load Tool (OALT) Loads LRUs and LRMs in the Shop Environment Electronic Software Delivery to OALT OALT interfaces with the Boeing Electronic Distribution System (BEDS) or... | |
| Teledyne Controls’ enhanced Airborne Data Loader (eADL) greatly simplifies the distribution, onboard storage and management of loadable software applications and databases across an airline’s operation, by facilitating data transfer between... | |
| Teledyne's High-Speed Data Loaders provide convenient digital data interchange between airborne and ground-based computers via a standard 3.5-inch HD (1.44MB) PC-compatible media. Serving as a removable mass storage device used... | |
| At eleven (11) pounds, it offers significant weight savings. Supports both 230MB and 128MB magneto-optical disks. Improved reliability - LRU: 10,000 hours Optical drive: 40,000 hours versus 2,000 hours for... |