Teledyne Controls Quick Access Recorder

Description
At eleven (11) pounds, it offers significant weight savings. Supports both 230MB and 128MB magneto-optical disks. Improved reliability - LRU: 10,000 hours Optical drive: 40,000 hours versus 2,000 hours for tape units. Reduced maintenance cost-No scheduled maintenance required. On-condition maintenance is indicated by a built-in test and can be performed on aircraft. Improved data integrity-The laser servo tracking system precludes the corruption of recorded data on adjacent tracks resulting from shock and vibration. Reduced media cost-One-third of the cost per recorded hour compared to DC600A tapes, plus the OQAR diskette is standard PC technology, available from any commercial computer supplies outlet. Improved media durability. Simplified ground processing-Direct, random access PC readability eliminates need for the classic and time-consuming data-transcription process. Tolerance of environmental extremes-Temperature monitoring and disk-drive. Power-control system ensures that the disk drive only operates when the drive temperature is between 10º C and 40º C.
Datasheet
Description
At eleven (11) pounds, it offers significant weight savings. Supports both 230MB and 128MB magneto-optical disks. Improved reliability - LRU: 10,000 hours Optical drive: 40,000 hours versus 2,000 hours for tape units. Reduced maintenance cost-No scheduled maintenance required. On-condition maintenance is indicated by a built-in test and can be performed on aircraft. Improved data integrity-The laser servo tracking system precludes the corruption of recorded data on adjacent tracks resulting from shock and vibration. Reduced media cost-One-third of the cost per recorded hour compared to DC600A tapes, plus the OQAR diskette is standard PC technology, available from any commercial computer supplies outlet. Improved media durability. Simplified ground processing-Direct, random access PC readability eliminates need for the classic and time-consuming data-transcription process. Tolerance of environmental extremes-Temperature monitoring and disk-drive. Power-control system ensures that the disk drive only operates when the drive temperature is between 10º C and 40º C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
At eleven (11) pounds, it offers significant weight savings. Supports both 230MB and 128MB magneto-optical disks. Improved reliability - LRU: 10,000 hours Optical drive: 40,000 hours versus 2,000 hours for tape units. Reduced maintenance cost-No scheduled maintenance required. On-condition maintenance is indicated by a built-in test and can be performed on aircraft. Improved data integrity-The laser servo tracking system precludes the corruption of recorded data on adjacent tracks resulting from shock and vibration. Reduced media cost-One-third of the cost per recorded hour compared to DC600A tapes, plus the OQAR diskette is standard PC technology, available from any commercial computer supplies outlet. Improved media durability. Simplified ground processing-Direct, random access PC readability eliminates need for the classic and time-consuming data-transcription process. Tolerance of environmental extremes-Temperature monitoring and disk-drive. Power-control system ensures that the disk drive only operates when the drive temperature is between 10º C and 40º C.
    At eleven (11) pounds, it offers significant weight savings.
  • Supports both 230MB and 128MB magneto-optical disks.
  • Improved reliability - LRU: 10,000 hours Optical drive: 40,000 hours versus 2,000 hours for tape units.
  • Reduced maintenance cost-No scheduled maintenance required. On-condition maintenance is indicated by a built-in test and can be performed on aircraft.
  • Improved data integrity-The laser servo tracking system precludes the corruption of recorded data on adjacent tracks resulting from shock and vibration.
  • Reduced media cost-One-third of the cost per recorded hour compared to DC600A tapes, plus the OQAR diskette is standard PC technology, available from any commercial computer supplies outlet.
  • Improved media durability.
  • Simplified ground processing-Direct, random access PC readability eliminates need for the classic and time-consuming data-transcription process.
  • Tolerance of environmental extremes-Temperature monitoring and disk-drive. Power-control system ensures that the disk drive only operates when the drive temperature is between 10º C and 40º C.
Supplier's Site Datasheet

Technical Specifications

  Teledyne Controls
Product Category Data Loggers and Data Recorders
Product Number Quick Access Recorder
Unlock Full Specs
to access all available technical data

Similar Products

Shock Data Logger 3-Axis - PCE-VDL 24I - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sampling Frequency 2.4 kHz
Inputs Accelerometer Input
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Form Factor Panel / Chassis Mount
Application General Lab & Industrial; Environmental
User Interface Front Panel
View Details
Data Loggers - 283937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection USB; Serial, usb
Analog Channels 2 #
Inputs Ntc
View Details