Teledyne Controls Portable Data Loader PDL

Description
Teledyne's High-Speed Data Loaders provide convenient digital data interchange between airborne and ground-based computers via a standard 3.5-inch HD (1.44MB) PC-compatible media. Serving as a removable mass storage device used by multiple airborne computers, an ADL or PDL can load navigation databases and operational flight programs as well as perform multi-volume data recording and blank disk formatting. Throughput of the airborne computer interface has been optimized to provide the highest possible performance via dual-speed ARINC 429 data busses (8-in, 4-out) and ARINC 702 standard open/ground discretes (4-in, 4-out). The second disk drive in the PDL permits a 2-disk 1M Word navigation database to be loaded in a single operation, eliminating disk change delays. The Loaders accept either 28VDC or 115VAC, 400Hz aircraft power. All connector pins have built-in transient protection. Effectiveness of operator interaction is enhanced by the 16-character, alphanumeric display, providing concise messages to aid in determining load progress and simplifies troubleshooting. Detailed error reporting and diagnostics are also available via the EIA232/422 serial console port.
Description
Teledyne's High-Speed Data Loaders provide convenient digital data interchange between airborne and ground-based computers via a standard 3.5-inch HD (1.44MB) PC-compatible media. Serving as a removable mass storage device used by multiple airborne computers, an ADL or PDL can load navigation databases and operational flight programs as well as perform multi-volume data recording and blank disk formatting. Throughput of the airborne computer interface has been optimized to provide the highest possible performance via dual-speed ARINC 429 data busses (8-in, 4-out) and ARINC 702 standard open/ground discretes (4-in, 4-out). The second disk drive in the PDL permits a 2-disk 1M Word navigation database to be loaded in a single operation, eliminating disk change delays. The Loaders accept either 28VDC or 115VAC, 400Hz aircraft power. All connector pins have built-in transient protection. Effectiveness of operator interaction is enhanced by the 16-character, alphanumeric display, providing concise messages to aid in determining load progress and simplifies troubleshooting. Detailed error reporting and diagnostics are also available via the EIA232/422 serial console port.

Suppliers

Company
Product
Description
Supplier Links
Portable Data Loader - PDL - Teledyne Controls
El Segundo, CA, USA
Portable Data Loader
PDL
Portable Data Loader PDL
Teledyne's High-Speed Data Loaders provide convenient digital data interchange between airborne and ground-based computers via a standard 3.5-inch HD (1.44MB) PC-compatible media. Serving as a removable mass storage device used by multiple airborne computers, an ADL or PDL can load navigation databases and operational flight programs as well as perform multi-volume data recording and blank disk formatting. Throughput of the airborne computer interface has been optimized to provide the highest possible performance via dual-speed ARINC 429 data busses (8-in, 4-out) and ARINC 702 standard open/ground discretes (4-in, 4-out). The second disk drive in the PDL permits a 2-disk 1M Word navigation database to be loaded in a single operation, eliminating disk change delays. The Loaders accept either 28VDC or 115VAC, 400Hz aircraft power. All connector pins have built-in transient protection. Effectiveness of operator interaction is enhanced by the 16-character, alphanumeric display, providing concise messages to aid in determining load progress and simplifies troubleshooting. Detailed error reporting and diagnostics are also available via the EIA232/422 serial console port.

Teledyne's High-Speed Data Loaders provide convenient digital data interchange between airborne and ground-based computers via a standard 3.5-inch HD (1.44MB) PC-compatible media. Serving as a removable mass storage device used by multiple airborne computers, an ADL or PDL can load navigation databases and operational flight programs as well as perform multi-volume data recording and blank disk formatting.

Throughput of the airborne computer interface has been optimized to provide the highest possible performance via dual-speed ARINC 429 data busses (8-in, 4-out) and ARINC 702 standard open/ground discretes (4-in, 4-out). The second disk drive in the PDL permits a 2-disk 1M Word navigation database to be loaded in a single operation, eliminating disk change delays.


The Loaders accept either 28VDC or 115VAC, 400Hz aircraft power. All connector pins have built-in transient protection.

Effectiveness of operator interaction is enhanced by the 16-character, alphanumeric display, providing concise messages to aid in determining load progress and simplifies troubleshooting. Detailed error reporting and diagnostics are also available via the EIA232/422 serial console port.

Supplier's Site

Technical Specifications

  Teledyne Controls
Product Category Data Loggers and Data Recorders
Product Number PDL
Product Name Portable Data Loader
Unlock Full Specs
to access all available technical data

Similar Products

25% Oxygen and 20% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Form Factor Panel / Chassis Mount
Application General Lab & Industrial; Environmental
User Interface Front Panel
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Form Factor Stand-alone
Inputs RTD Input
View Details