Haas Automation, Inc. Datasheets for Machining Centers
Machining centers are machine tools that are used to automatically repeat operations on a workpiece. They are usually numerically controlled. Operations include drilling, reaming, tapping, milling, and boring.
Machining Centers: Learn more
| Product Name | Notes |
|---|---|
| 5-axis machining is an effective means to reduce setups and increase accuracy for multi-sided and complex parts. The Haas UMC-750 universal machining center is a cost-effective solution for 3+2 machining... | |
| 5-Axis Vertical Machining Center, 50" x 26" x 25" (1270 x 660 x 635 mm), with removable 8.27" (210 mm) 2-axis trunnion rotary table, 50-taper geared-head, 30 hp (22.4 kW)... | |
| 5-Axis Vertical Machining Center, 64" x 32" x 30" (1626 x 813 x 762 mm), with integrated 12.2" (310 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW)... | |
| 5-Axis Vertical Machining Center; 30" x 16" x 20" (762 x 406 x 508 mm), with removable 6.3" (160 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW)... | |
| 5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with 630 x 500 mm integrated 2-axis trunnion rotary table, 40 taper, 30 hp (22.4... | |
| 5-Axis Vertical Machining Center; 50" x 26" x 25" (1270 x 660 x 635 mm), with removable 8.27" (210 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW)... | |
| 5-Axis Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x762 mm), with integrated 12.2" (310 mm) 2-axis trunnion rotary table, 50-taper geared-head, 30 hp (22.4 kW) vector... | |
| Haas Automation offers a wide range of CNC VMCs – one just right to meet the demands of your machine shop. Vertical Machining Center; 120" x 32" x 30" (3048... | |
| HMC; 20" x 20" x 20" (508 x 508 x 508mm), 40 taper, 400 mm twin-pallet system, 20 hp (14.9 kW) vector drive, inline direct-drive, 8000 rpm, 24+1 side-mount tool... | |
| HMC; 32" x 20" x 28" (813 x 508 x 711 mm), 40 taper, 500 mm twin-pallet system, 20 hp (14.9 kW) vector drive, inline direct-drive, 8000 rpm, 40+1 side-mount... | |
| MORE INFO AND ALL PRICES POSTED AT HAASCNC.COM Drill/Mill Center; 20" x 16" x 15.5" (508 x 406 x 394 mm), 40 taper, 15 hp (11.2 kW) vector drive, 15,000... | |
| MORE INFO AND ALL PRICES POSTED AT HAASCNC.COM Super-Speed 5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with 630 x 500 mm integrated... | |
| Office Mill; 12" x 10" x 12" (305 x 254 x 305 mm) (xyz), ISO 20 taper, 5 hp (3.7 kW) vector drive, 30,000 rpm, 20-station automatic tool changer, coolant... | |
| Super Speed Vertical Machining Center; 40" x 20" x 25" (1016 x 508 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1... | |
| Super-Speed Vertical Machining Center; 30" x 16" x 20" (762 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount... | |
| Super-Speed Vertical Machining Center; 30" X 20" X 20" (762 x 508 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount... | |
| Super-Speed Vertical Machining Center; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount... | |
| Super-Speed Vertical Machining Center; 50" x 20" x 25" (1270 x 508 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount... | |
| Super-Speed Vertical Machining Center; 50" x 26" x 25" (1270 x 660 x 635 mm), 40 taper, 30-hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount tool... | |
| Super-Speed Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount... | |
| The Haas DT-1 is a compact, high-speed drill and tap machine with full milling capabilities. The machine has a 20" x 16" x 15.5" (xyz) work cube and a 26"... | |
| The UMC-750P is a 5-axis 40-taper vertical machining center with 30" x 20" x 20" travels and a unique arrangement of the rotary axes. The machine is equipped with a... | |
| Vertical Machining Center; 120" x 32" x 30" (3048 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer,... | |
| Vertical Machining Center; 120" x 40" x 30" (3048 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer,... | |
| Vertical Machining Center; 120" x 40" x 30" (3048 x 1016 x 762 mm), 50- taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side- mount tool changer,... | |
| Vertical Machining Center; 150" x 32" x 30" (3810 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer,... | |
| Vertical Machining Center; 150" x 32" x 30" (3810 x 813 x 762 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer, 360 ipm... | |
| Vertical Machining Center; 16" x 12" x 10" (406 x 305 x 254 mm), 40 taper, 15 hp (11.2 kW) vector drive, 10,000 rpm, 1200 ipm (30.5 m/min) rapids, high-speed... | |
| Vertical Machining Center; 16" x 12" x 10" (406 x 305 x 254 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, 10-station automatic tool changer, 1 MB... | |
| Vertical Machining Center; 20" x 16" x 14" (508 x 406 x 356 mm), 40 taper, 15-hp (11.2 kW) vector drive, 10,000 rpm, 1200 ipm (30.5 m/min) rapids, high-speed 10-station... | |
| Vertical Machining Center; 20" x 16" x 14" (508 x 406 x 356 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, 10-station automatic tool changer, 1 MB... | |
| Vertical Machining Center; 20" x 16" x 20" (508 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer,... | |
| Vertical Machining Center; 20" x 20" x 20" (508 x 508 x 508 mm)(xyz), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer,... | |
| Vertical Machining Center; 30" x 16" x 20" (762 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer,... | |
| Vertical Machining Center; 30" X 20" X 20" (762 x 508 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer,... | |
| Vertical Machining Center; 40" x 20" x 25" (1016 x 508 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer,... | |
| Vertical Machining Center; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer,... | |
| Vertical Machining Center; 40" X 26" X 25" (1016 x 660 x 635 mm), 50- taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side- mount tool changer,... | |
| Vertical Machining Center; 50" x 20" x 25" (1270 x 508 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer,... | |
| Vertical Machining Center; 50" x 26" x 25" (1270 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer,... | |
| Vertical Machining Center; 50" x 26" x 25" (1270 x 660 x 635 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm,30+1 side-mount tool changer, 710 ipm (18... | |
| Vertical Machining Center; 60" x 26" x 25" (1524 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer,... | |
| Vertical Machining Center; 60" x 26" x 25" (1524 x 660 x 635 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm,30+1 side-mount tool changer, 710 ipm (18... | |
| Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer,... | |
| Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 50-taper geared-head, 30-hp (22.4 kW), 7500 rpm, 30+1 side-mount tool changer, 540 ipm (13.7 m/min) X... | |
| Vertical Machining Center; 64" x 40" x 30" (1626 x 1016 x 762 mm) (xyz), 50-taper geared-head, 30-hp (22.4 kW), 7500 rpm, 30+1 side-mount tool changer, 600 ipm (15.2 m/min)... | |
| Vertical Machining Center; 64" x 40" x 30" (1626 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer,... | |
| Vertical Machining Center; 84" x 32" x 30" (2134 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer,... | |
| Vertical Machining Center; 84" x 32" x 30" (2134 x 813 x 762 mm), 50-taper geared-head, 30-hp (22.4 kW) vector drive, 7500 rpm,30+1 side-mount tool changer, 600 ipm (15.2 m/min)... | |
| Vertical Machining Center; 84" x 40" x 30" (2134 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer,... | |
| Vertical Machining Center; 84" x 40" x 30" (2134 x 1016 x 762 mm), 50-taper geared-head, 30-hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer, 600 ipm (15.2... | |
| Vertical Mold Making Machine; 30" X 20" X 20" (762 x 508 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, 24+1 side-mount tool... | |
| Vertical Mold Making Machine; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inlinedirect-drive, 24+1 side-mount tool changer,... | |
| Vertical Mold Making Machine; 64" x 32" x 30" (1626 x 813 x 762mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, 24+1 side-mount tool changer,... |