5-Axis Vertical Machining Center; 30" x 16" x 20" (762 x 406 x 508 mm), with removable 6.3" (160 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side mount tool changer, 1000 ipm (25.4 m/min) rapids, automatic chip auger, programmable coolant nozzle, 750 MB program memory, coordinate rotation & scaling, color remote jog handle, macros, high-speed machining, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Milling Machines |
| Product Number | VF-2TR |
| Product Name | 5-Axis Vertical Maching Center |
| Features | Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling |
| Spindle Orientation | Vertical |
| Machine Type | Machining Center |
| Control | CNC / Computer Numerical Control |
| Spindle Speed | 8100 rpm |