Haas Automation, Inc. Vertical Maching Center Mini Mill 2

Description
Vertical Machining Center; 20" x 16" x 14" (508 x 406 x 356 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, 10-station automatic tool changer, 1 MB program memory, 15" color LCD monitor, memory lock keyswitch, USB port and work light; Single or three-phase power.
Description
Vertical Machining Center; 20" x 16" x 14" (508 x 406 x 356 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, 10-station automatic tool changer, 1 MB program memory, 15" color LCD monitor, memory lock keyswitch, USB port and work light; Single or three-phase power.

Suppliers

Company
Product
Description
Supplier Links
Vertical Maching Center - Mini Mill 2 - Haas Automation, Inc.
Oxnard, CA, USA
Vertical Maching Center
Mini Mill 2
Vertical Maching Center Mini Mill 2
Vertical Machining Center; 20" x 16" x 14" (508 x 406 x 356 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, 10-station automatic tool changer, 1 MB program memory, 15" color LCD monitor, memory lock keyswitch, USB port and work light; Single or three-phase power.

Vertical Machining Center; 20" x 16" x 14" (508 x 406 x 356 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, 10-station automatic tool changer, 1 MB program memory, 15" color LCD monitor, memory lock keyswitch, USB port and work light; Single or three-phase power.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number Mini Mill 2
Product Name Vertical Maching Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Bridgecenter 10 -  - Kitamura Machinery of U.S.A. Inc.
Kitamura Machinery of U.S.A. Inc.
Specs
Features Pallet Changer
Machine Type High-speed Milling; Machining Center
Spindle Speed 20 to 10000 rpm
View Details
Intimidator® Gantry Machining Center - Model 120-180-24 - Quickmill Inc.
Specs
Features CAD / CAM Software; Digital Readout
Spindle Orientation Universal
Machine Type Gantry / Double Column Machine; Machining Center
View Details
CNC Mills -  - Travis CNC
Travis CNC
Specs
Features CAD / CAM Software; Digital Readout
Spindle Orientation Horizontial (optional feature); Vertical (optional feature)
Control CNC / Computer Numerical Control
View Details
Specs
Features CAD / CAM Software (optional feature); Rotary Table (optional feature)
Spindle Orientation Vertical
Control CNC / Computer Numerical Control
View Details