Haas Automation, Inc. Datasheets for CNC Routers
CNC routers are computer-controlled machines that are capable of cutting complex two-dimensional (2D) and three-dimensional (3D) shapes with router bits that spin at high speeds.
CNC Routers: Learn more
| Product Name | Notes |
|---|---|
| Gantry Router; 121" x 61" x 11" (3073 x 1549 x 279 mm), 40 taper, 15 hp (11.2 kW) vector drive, 10,000 rpm, 10-pocket automatic tool changer, memory lock keyswitch,... | |
| Gantry Router; 145" x 85" x 11" (3683 x 2159 x 279 mm), 40 taper, 15 hp (11.2 kW) vector drive, 10,000 rpm, 10-pocket automatic tool changer, memory lock keyswitch,... |