Lumaco Sanitary Valves Datasheets for Sanitary Valves
Sanitary valves are designed for applications requiring clean or sterile processing.
Sanitary Valves: Learn more
| Product Name | Notes |
|---|---|
| An ingenious new design - meeting 3A and USDA standards - features a double-faceted sculptured plug replacing the standard "bored parts." This reduces sharp turns and turbulence in the line. | |
| Aseptic model features stainless steel bellow for low maintenance and long life. Stem teflon sliding bushing gives positive alignment and minimum friction. Floating glass filled teflon "O" ring for thorough... | |
| Built to conform to the most stringent sanitary requirements | |
| Designed to meet the changing needs of the process industry, the new Series 3 Pressure Relief valve is a full-bore self-draining device ranging in size from 1" - 4". Available... | |
| Half a turn of the valve handle provides quick, positive, leak-free shutoff | |
| Ideal for applications where space is at a premium or where weight is important; the MPV has been designed to meet a wide range ofapplications. | |
| Self-draining when installed vertically, it meets all 3A standards | |
| Solid body design available in 304 or 316 stainless steel | |
| Suitable for aggressive chemical environments | |
| The valve dismantles quickly into two symmetrical parts |