Self-draining when installed vertically, it meets all 3A standards
| Lumaco Sanitary Valves | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | CCV-W-.75 |
| Product Name | Concentric Check Valve |
| Valve Type | Check; Sanitary |
| Primary Material | Stainless Steel |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 150.00 psi (106 m H2O) |