Lumaco Sanitary Valves Air Actuated Betterfly Valve BET-AA-RR-1.5

Description
The valve dismantles quickly into two symmetrical parts
Description
The valve dismantles quickly into two symmetrical parts

Suppliers

Company
Product
Description
Supplier Links
Air Actuated Betterfly Valve - BET-AA-RR-1.5 - Lumaco Sanitary Valves
Hackensack, NJ, USA
Air Actuated Betterfly Valve
BET-AA-RR-1.5
Air Actuated Betterfly Valve BET-AA-RR-1.5
The valve dismantles quickly into two symmetrical parts

The valve dismantles quickly into two symmetrical parts

Supplier's Site

Technical Specifications

  Lumaco Sanitary Valves
Product Category Industrial Valves
Product Number BET-AA-RR-1.5
Product Name Air Actuated Betterfly Valve
Valve Type Butterfly; Sanitary
Primary Material Stainless Steel
Valve Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
22mm INTERSOL - 09-211I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details