Lumaco Sanitary Valves Datasheets for Gate Valves

Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more

Product Name Notes
Aseptic model features stainless steel bellow for low maintenance and long life. Stem teflon sliding bushing gives positive alignment and minimum friction. Floating glass filled teflon "O" ring for thorough...
Designed to meet the changing needs of the process industry, the new Series 3 Pressure Relief valve is a full-bore self-draining device ranging in size from 1" - 4". Available...
Ideal for applications where space is at a premium or where weight is important; the MPV has been designed to meet a wide range ofapplications.
Solid body design available in 304 or 316 stainless steel