Knick Interface LLC Datasheets for Electrical Voltage Sensors
Electrical voltage sensors measure AC and/or DC voltage levels. They receive voltage inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Electrical Voltage Sensors: Learn more
| Product Name | Notes |
|---|---|
| Compact high-voltage isolation amplifiers with safe galvanic isolation, broad-range power supply and genuine calibrated range selection. Universal usability, input 20 mV to 1000 V Working voltages up to 1000 V... | |
| High Voltage transducer for current measurement with shunt resistor in systems up to 4800 V Overload-protected current measurement via shunt resistor from amps to kiloamps with up to 10 switchable... | |
| High-voltage transducer with certification for SIL 2 / SIL 3 Measurement up to 3900 V DC and 4500 V ACpeak Reinforced insulation: up to 4800 V AC / DC... | |
| Precise and long-term stable measurement of direct current For currents up to 20 kA with a standard program from 10 A to 8 kA Low heat loss and low space... | |
| Precise Temperature Measurement at High Voltage Potentials up to 6.6 kV Transmitters for Pt100 temperature sensors, 2-, 3- or 4-wire connection Fixed range models for 0 to 150 °C, 0... | |
| Railway and Industrial Application Solution for Monitoring Voltages from 50 - 4200 V AC/DC Standard/Directive | Industry Standards EN 50155, RIA12/1984 Broad-range power supply 24 ... 230 V DC/AC, stable... | |
| Universal high voltage transducers. Input currents up to Iin = 5 A. Universal high voltage transducers for converting input currents up to 5 A to impressed ±20 mA, ±10 V,... | |
| Universal high voltage transducers. Input signals from Vin = ±60 mV up to Vin = ±100 V. Universal high voltage transducers for converting voltages, e.g. in shunt applications, from ±60... | |
| High Voltage Transducer for Voltage Measurement in Railway Applications Voltage measurement up to 4800 V with calibrated switching of measuring ranges Short circuit recognition Monitoring and control of traction motors... | |
| The first Signal Conditioner with “Knick Curve” for Precise Measurement of DC Currents in Normal Operation and Measurement of Very High Currents in Overload Condition The P41000 AG fulfills two... | |
| Universal high voltage transducers. Input voltages up to Vin = ±3600 V. Universal high voltage transducers for converting input voltages up to 3600 V AC/DC to impressed ±20 mA, ±10... | |
| Universal usability: AC input 100 mA~ to 5 A~ DC output 0 (4) … 20 mA, 0 … 10 V Working voltages up to 3600 V AC/DC TransShield technology allows... |