Knick Interface LLC Datasheets for Sensor Multiplexers
Sensor multiplexers allow the signal delivered to an instrument to be scanned or switched between multiple sensors. The multi-channel testing of multiple sensors/samples increases sample throughput and the productivity of costly instrumentation.
Sensor Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| Doubling, Conversion, and Isolation of Speed Sensor Signals Doubling of speed signals and thus simplification of system integration in rolling stock Optional conversion of the speed signal and thus increased... | |
| Signal doublers with two switchable calibrated outputs in a 6 mm housing, also for applications with high output loads. Safety in the smallest space 4-port isolation in 6 mm modularhousing... | |
| Signal multiplier with four calibrated outputs, also for applications with high output loads. Safety in the smallest space 6-port isolation in 22.5 mm modular housing Signal multiplication combined with signal... | |
| The P16000 receives signals from speed sensors and transmits and converts them into electrically isolated analog standard signals. Pulse frequency measurement, e.g., of speed sensors / rotary encoders for safe... | |
| This load and signal doubler provides two galvanically isolated current outputs which can each drive a load of 400 ohms or 800 ohms when connected in series. Flexible input, two... |