Knick Interface LLC Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Designed to measure currents and voltages with up to 500 V Calibrated range selection 10 selectable input ranges and unipolar as well as bipolar output signals Universal power supply for... | |
| Extremely compact, accurate, reliable. This loop-powered isolator requires no external power source whatsoever – while ensuring the best quality, of course. Loop-powered: a separate power supply is not required Wiring... | |
| For isolation of 0(4) ... 20 mA standard signals, up to 3 channels No power supply No mains influences Extremely high accuracy Broad range of applications Current transmission from 2... | |
| For safe-area/hazardous- area isolation of 0 ... 20 mA standard signals without power supply Galvanic isolation between input and output signal Protection against measuring errors caused by grounding problems and... | |
| For supply of intrinsically safe 2-wire transmitters and SMART transmitters. Affordable Good price due to omission of integrated power supply No mains supply required Cost savings due to lower wiring... | |
| For supply of intrinsically safe 2-wire transmitters and SMART transmitters SMART transmission (Optional): Bidirectional point-to-point transmission of digital data according to the HART specification High supply voltage and good hazardous... | |
| Functional safety and maximum availability can go together Functional safety up to SIL 3 acc. to EN 61508 with certificate from an accredited testing body Average failure rate MTBF: 965... | |
| Repeater power supply in a 6 mm housing with calibrated switching of output signals, HART transmission and protective separation. Extremely flat 3-port isolation in a 6 mm modular housing Flexible... | |
| The "multitalent" among the isolators: Every range between ±20 mV and ±200 V DC can be individually adjusted. Over 400 ranges are factory-calibrated. Universal DC voltage and current measurement 480... | |
| The “Multimeter” among the signal conditioners. With 480 switchable calibrated ranges and broad-range power supply. Flexible and extremely precise Calibrated range selection without complicated readjustments Broad-range power supply 20 … | |
| The first decoupled passive isolator with load stop function to provide protective separation of 0(4) ... 20 mA standard signals. Extremely compact design up to 320 channels per meter 1-... | |
| The first standard-signal isolation amplifier with broad-range power supply in the 6-mm class. Broad-range power supply 24 to 110 V DC (+/-25 %) and 110 to 230 V AC (+/-10... | |
| The mains-powered isolator for standard signals Universal power adapter for 24 V DC supply or 100 … 230 V mains supply Galvanic 3-port isolation prevents measurement errors Exemplary signal transmission... | |
| The professional signal conditioners. With calibrated range selection and broad-range power supply. Flexible and extremely precise Calibrated range selection without complicated readjustments Broad-range power supply VariPower 20 … 253 V... | |
| The specialist for ±10 V and ±20 mA. With calibrated range selection and broad-range power supply. Flexible and extremely precise Calibrated range selection without complicated readjustments Broad-range power supply VariPower... | |
| This compact signal isolator provides straightforward galvanic isolation and signal conversion in standard applications. Straightforward galvanic isolation in standard applications Conversion of one standard signal to another one, as required... | |
| This extremely compact set-point alarm relay with changeover output contacts monitors and controls process variables with maximum reliability. Simple monitoring and control of standard signals NC/NO changeover Limit values /... | |
| This repeater power supply comes in a slim 6-mm housing and is used in safe areas for supplying 2-wire sensors with signal decoupling. For supply and signal decoupling of 2-wire... |