Knick Interface LLC Datasheets for Sensor Transmitters
Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA).
Sensor Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Doubling, Conversion, and Isolation of Speed Sensor Signals Doubling of speed signals and thus simplification of system integration in rolling stock Optional conversion of the speed signal and thus increased... | |
| Standard transmitters for temperature measurement in a 6 mm housing using resistance thermometers or thermocouples. Flexible use with common temperature sensors: Pt100, Pt1000, Ni100, type J and K thermocouples Intuitive... | |
| The P16000 receives signals from speed sensors and transmits and converts them into electrically isolated analog standard signals. Pulse frequency measurement, e.g., of speed sensors / rotary encoders for safe... | |
| The transmitter for potentiometers for position determination, path measurement or setpoint specification in a 6 mm housing. Universal usability with potentiometers, resistive sensors, remote resistance transducers and similar sensors Intuitive... | |
| The universal P32200 strain gauge transmitters provide connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration. They can be flexibly adapted... | |
| The universal P32300 resistance transmitters provide connection possibilities for all standard potentiometers for angle, path or position detection up to 50 kohms. They can be flexibly adapted to the respective... | |
| The universal transmitters for temperature measurement with resistance thermometers and thermocouples - in a 6-mm housing with infrared interface and SIL approval. Universal usability from simple to challenging measurement demands... | |
| This flexible temperature transmitter with range selection in plain text measures temperature using standard platinum sensors and thermocouples. Flexible temperature detection with conventional sensors: Pt 100, Pt 1000, thermocouples type... | |
| Universal transmitters for temperature, strain gauges and potentiometers - in a 6-mm housing with infrared interface and SIL approval. Universal usability from simple to challenging measurement tasks with all known... | |
| The transmitter for strain gauge full bridges in a 6 mm housing. Universal usability for strain gauges, pressure and load cells, and other resistive measuring bridges Intuitive configuration of basic... |