Hard Arkansas Abrasive File-UF HF813
Norton Abrasives | |
---|---|
Product Category | Sharpening Stones |
Product Number | 61463686800 |
Product Name | Hard Arkansas Abrasive File-UF HF813 |
Type | Sharpening Stone; Abrasive File |
Abrasive / Stone | ArkansasStone |
Length | 3.0 inch (76.2 mm) |
Width | 0.250 inch (6.35 mm) |
Thickness | 0.250 inch (6.35 mm) |