Soft Arkansas Extra Fine Benchstone SB8
Norton Abrasives | |
---|---|
Product Category | Sharpening Stones |
Product Number | 61463685680 |
Product Name | Soft Arkansas Extra Fine Benchstone SB8 |
Type | Sharpening Stone; Bench Stone |
Abrasive / Stone | ArkansasStone |
Length | 8.0 inch (203 mm) |
Width | 2.000 inch (50.8 mm) |
Height | 0.750 inch (19.05 mm) |