Bando American, Inc. Datasheets for V-Belts and V-Ribbed Belts
V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations.
V-Belts and V-Ribbed Belts: Learn more
| Product Name | Notes |
|---|---|
| BANDO's continuous improvements in materials, design and manufac- turing methods make the Power King® classical cross section belt the workhorse of industry. Bias cut, rubber impregnated fabric cover provides superior... | |
| BANDO's Power Ace® narrow profile V-belt transmits power more effi- ciently and effectively, delivering higher horsepower ratings than classi- cal cross section belts. BANDO's Power Ace® should be considered for... | |
| Because Power Max ® belts are wide in proportion to their thickness, they must have extreme crosswise rigidity to keep them from dishing in. This dishing would cause the tensile... | |
| Duraflex ® VC and DC are the most precise V-belts available. Because of their superior dimensional stability, Duraflex ® VC and DC have half the center-to-center distance variation of conventional... | |
| Duraflex GL ® combines cogged construction with polyurethane material to provide a belt supremely suited for light duty 2L fractional horsepower drives. Clean room environments, food processing and textile machinery... | |
| Ideally suited for short center distances and small diameter pulleys, BanFlex ® Combos' banded construction minimizes or eliminates the turnover problem normally associated with small cross section belts. The ribbed... | |
| In addition to belts manufactured to RMA (Rubber Manufacturers Association) standards, BANDO produces belts to European standard DIN 7753 and ISO4184. These standards are based on the metric sys- tem... | |
| Power Ace ® Cog Combo combines the superior load carrying capacity of the Power Ace ® Cog belt with the banded construction of BANDO's Combo series to provide an exceptional... | |
| Serpentine drives with one or more reverse bends which require power to be transmitted from both sides of the belt can put extra stress on belt components. BANDO's Double V... | |
| Studies have determined that using BANDO Power King® Cog and Power Ace® Cog V-belts can save substantial dollars on energy consumption. The precision molded raw edge cogged construction transfers power... | |
| The small cross section of the BanFlex ® belts makes them the preferred choice where short center distances and small diameter sheaves are required on compact equipment designs. The 60° | |
| To resolve problem applications where belts are flipping over or jumping out of the sheaves, utilize BANDO's series of Combo belts. The tie band assures lateral rigidity and guides the... | |
| Ultrapower AG™ KC is constructed specifically for those drives where a clutching function is essential to successful operation. Compounded to provide maximum durability during the clutching phase of operation, the... |