Bando American, Inc. Datasheets for Timing Belts (metric)
Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm).
Timing Belts (metric): Learn more
| Product Name | Notes |
|---|---|
| An ideal selection for serpentine drives where extremely clean, quiet operation is required. Precision molded to insure mirror image top and bottom tooth alignment for precise symmetry and synchronization. • | |
| Anticipating the demand for energy savings and higher horsepower transmission, BANDO developed our High Performance STS (HPSTS) belt, utilizing our time-proven technology and experience. High durometer oil and heat resistant,... | |
| BANDO's Synchro-Link ® HT (High Torque Synchronous) belts' curvilin- ear tooth design improves stress distribution to provide high horse- power ratings over a wide speed range and high torque transmission... | |
| Unique modified curvilinear tooth form enables the STS belt to transmit greater loads than like-sized drives having the standard high torque tooth profile. Smoother tooth engagement and direct contact of... | |
| Utilizing high modulus aramid cords and the unique blue polyurethane body, the KPS II is the belt of choice for applications requiring excep- tional power transmission capabilities, particularly on lower... | |
| Polyurethane timing belts provide a lightweight drive system, when used with aluminum or plastic pulleys, and exceptionally quiet operation. They are ideal for applications needing high oil and ozone resistance,... |