Bando American, Inc. Datasheets for Timing Belts (inch)
English pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance of speed ratio is an important design consideration. English pitch is the distance between belt teeth based on inches (in).
Timing Belts (inch): Learn more
| Product Name | Notes |
|---|---|
| An ideal selection for serpentine drives where extremely clean, quiet operation is required. Precision molded to insure mirror image top and bottom tooth alignment for precise symmetry and synchronization. • | |
| BANDO's Rib Ace® is an ultra thin, extremely flexible belt with the ver- satility to handle heavy, high speed industrial applications like machine tools, as well as light duty, slower... | |
| Synchro-Link ® Open Ended Belting is available in RMA and metric pitches in both neoprene and polyurethane construction. A number of configurations are offered to satisfy most applications requiring synchronization... | |
| Synchro-Link® Double Sided Timing Belts provide smooth, precise performance under exacting drive conditions in serpentine drives common in printing, textile and packaging machinery. BANDO's precision molding process assures "mirror-image" symmetry,... | |
| Polyurethane timing belts provide a lightweight drive system, when used with aluminum or plastic pulleys, and exceptionally quiet operation. They are ideal for applications needing high oil and ozone resistance,... | |
| The extra durable, highly flexible neoprene backing provides excellentabrasion and wear resistance — especially important if power is transmitted from the back of the belt. Backing also guards the tensile... |