Bando American, Inc. Duraflex® VC (Cogged) and DC (Double Cogged)

Description
Duraflex ® VC and DC are the most precise V-belts available. Because of their superior dimensional stability, Duraflex ® VC and DC have half the center-to-center distance variation of conventional belts. This stability and exceptionally high coefficient of friction add up to minimal slippage. The polyurethane construction eliminates the black dust problem com- mon in conventional belts. The polyurethane body is more stable, flexible and the non-conductive compound is highly resistant to lubricants with a minimal volume increase. Exclusive BANDO TETRON® cords are positioned with exact spacing to insure tensile strength and dimensional stability in high speed shock load applications. Cogged design provides maximum flexibility without sacrificing either strength or performance. Double cog construction allows you to scale down pulley size requirements. Cogs allow efficient operation in pulleys as small as 0.6" OD with virtually no slippage or heat build up.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duraflex® VC (Cogged) and DC (Double Cogged) -  - Bando American, Inc.
Itasca, IL, USA
Duraflex® VC (Cogged) and DC (Double Cogged)
Duraflex® VC (Cogged) and DC (Double Cogged)
Duraflex ® VC and DC are the most precise V-belts available. Because of their superior dimensional stability, Duraflex ® VC and DC have half the center-to-center distance variation of conventional belts. This stability and exceptionally high coefficient of friction add up to minimal slippage. The polyurethane construction eliminates the black dust problem com- mon in conventional belts. The polyurethane body is more stable, flexible and the non-conductive compound is highly resistant to lubricants with a minimal volume increase. Exclusive BANDO TETRON® cords are positioned with exact spacing to insure tensile strength and dimensional stability in high speed shock load applications. Cogged design provides maximum flexibility without sacrificing either strength or performance. Double cog construction allows you to scale down pulley size requirements. Cogs allow efficient operation in pulleys as small as 0.6" OD with virtually no slippage or heat build up.

Duraflex ® VC and DC are the most precise V-belts available. Because of their superior dimensional stability, Duraflex ® VC and DC have half the center-to-center distance variation of conventional belts. This stability and exceptionally high coefficient of friction add up to minimal slippage. The polyurethane construction eliminates the black dust problem com- mon in conventional belts.

  • The polyurethane body is more stable, flexible and the non-conductive compound is highly resistant to lubricants with a minimal volume increase.
  • Exclusive BANDO TETRON® cords are positioned with exact spacing to insure tensile strength and dimensional stability in high speed shock load applications.
  • Cogged design provides maximum flexibility without sacrificing either strength or performance. Double cog construction allows you to scale down pulley size requirements. Cogs allow efficient operation in pulleys as small as 0.6" OD with virtually no slippage or heat build up.
Supplier's Site Datasheet

Technical Specifications

  Bando American, Inc.
Product Category V-Belts and V-Ribbed Belts
Product Name Duraflex® VC (Cogged) and DC (Double Cogged)
Belt Length 8.10 to 21.30 inch (205.74 to 541.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V Belts (metric) - A 6R12M2L305 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 12.01 inch (305.00 mm)
Type Single Band
Belt Rubber
View Details
Automotive V-Belts - 12,5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 29.53 to 88.58 inch (750.00 to 2250.00 mm)
Type Single Band
View Details
 - 472098 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 35.00 inch (889.00 mm)
Belt Rubber
View Details
Power King® (A, B, C, D, E) -  - Bando American, Inc.
Specs
English A/4L; B/5L; C; D; E
Belt Length 20.00 to 603.00 inch (508.00 to 15316.19 mm)
Belt Rubber
View Details