Milwaukee Electric Tool Corporation Hole Saw 49-56-0303

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-0303
VARIABLE PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 5-3/8 INCH DIAMETER 600 RPM SPEED RATING 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL TAPER ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
  • VARIABLE PITCH TYPE
  • ABRASIVE CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 5-3/8 INCH DIAMETER
  • 600 RPM SPEED RATING
  • 1 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • TAPER ARBOR SHANK TYPE
  • THREAD SIZE 5/8 INCH-18 TPI
  • APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
Supplier's Site
Hole Saw 49-56-0303
VARIABLE PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 5-3/8 INCH DIAMETER 600 RPM SPEED RATING 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL TAPER ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
  • VARIABLE PITCH TYPE
  • ABRASIVE CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 5-3/8 INCH DIAMETER
  • 600 RPM SPEED RATING
  • 1 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • TAPER ARBOR SHANK TYPE
  • THREAD SIZE 5/8 INCH-18 TPI
  • APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-0303
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

 - 1239925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; HSS
View Details
E-Z LOK™ Drill - HSS - 31/32 - 41665 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 31/32
View Details
5/8 X 5/8 X 3/4 X 1-5/8 X 4 - 2FL RH CARBIDE - 0235T21007504.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details
Carbide Drills - Stub Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details