5/8 X 5/8 X 3/4 X 1-5/8 X 4 - 2FL RH CARBIDE
Precision Cutting Tools, Inc. | |
---|---|
Product Category | Drill Bits |
Product Number | 0235T21007504.1 |
Product Name | 5/8 X 5/8 X 3/4 X 1-5/8 X 4 - 2FL RH CARBIDE |
Product | Drill |
Units | Fractional |
Drill Type | Square |
Rotation | RightHand |
Diameter | 0.625 inch (15.9 mm) |