Allied Machine & Engineering Corp. Datasheets for Drill Bits

Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more

Page: 1 2 3
Product Name Notes
GEN3SYS® Drill Inserts and Holders penetrate up to 35% faster than competitive drilling products. Allied's AM200® coating increases tool life up to 50% when compared tocompetitor's premium coatings.
The Opening Drill® is an extremely effective tool designed to enlarge existing holes. It is available in five different shank styles: straight; ABS 63; Cat V40/V50; HSK 63A/C /100A/C and...
TheRevolution Drill™has an innovative design that allows for adjustability of 0.200" (5.1mm) on diameter, eliminating the need for specials and/or subsequent boring operations. With diameters from 1.875" to 4.0", and...

<< Prev