TheRevolution Drillhas an innovative design that allows for adjustability of 0.200" (5.1mm) on diameter, eliminating the need for specials and/or subsequent boring operations. With diameters from 1.875" to 4.0", and lengths up to 4.5X diameter, Allied revolutionizes the indexabledrilling market.
| Allied Machine & Engineering Corp. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | R52X25-200L |
| Product Name | Revolution Drill |
| Product | Drill |
| Units | Fractional |
| Drill Type | Revolution Drill |
| Rotation | RightHand |
| Cutting Application | General Purpose; Aluminum; Bronze/Brass; Stainless; Steel |