Knick Interface LLC Datasheets for Thermocouple Temperature Transmitters
Thermocouple temperature transmitters convert the small millivolt output of a thermocouple to a current signal (typically 4-20 mADC) that is immune to noise and voltage drops over a long distance.
Thermocouple Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Temperature transmitter Input: RTD and thermocouple Output: 0…20 mA, 4…20mA, 0…5V, 0…10V (selectable) Range and Units Adjustable via switches Continuous isolation (working voltage): 300 V AC/DC Test voltage: 2.5 kV... |