Type K Spatula Probe uses the straight handle for fine control. The probe is designed for the measurement of temperature between products. It is most commonly used as part of a goods inward inspection procedure but can also be used or liquid temperature measurement.
High quality, robust stainless steel flat blade (spatula) . 200 mm probe for long reach, ideal for measuring the temperature between flat surfaces such as boxes and items on a pallet, 8.0 mm width. Fitted with 2 m curly polyurethane cable with moulded cable plug
Sensor Type = K
Probe Type = Air
Probe Tip Type = Flat Head
Probe Length = 200mm
Maximum Temperature Measurement = +450 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug
RS Components, Ltd. | |
---|---|
Product Category | Thermocouple Temperature Probes |
Product Number | 255566 |
Sensed Temperature | 842 F (450 C) |