RS Components, Ltd. 284110

Description
High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid products and are capable of withstanding impact in order to drive the sensor into the item being measured. Food grade stainless steel shaft material. Waterproof construction for ease of cleaning/sterilisati on. 2m coiled polyurethane cable with moulded plug Sensor Type = K Probe Type = Needle, Penetration Probe Tip Type = Needle Probe Length = 300mm Probe Diameter = 6mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.5 % Connector Type = Miniature Plug Calibrated = SYSCAL
Request a Quote
Description
High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid products and are capable of withstanding impact in order to drive the sensor into the item being measured. Food grade stainless steel shaft material. Waterproof construction for ease of cleaning/sterilisati on. 2m coiled polyurethane cable with moulded plug Sensor Type = K Probe Type = Needle, Penetration Probe Tip Type = Needle Probe Length = 300mm Probe Diameter = 6mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.5 % Connector Type = Miniature Plug Calibrated = SYSCAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 284110 - RS Components, Ltd.
Corby, Northants, United Kingdom
High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid products and are capable of withstanding impact in order to drive the sensor into the item being measured. Food grade stainless steel shaft material. Waterproof construction for ease of cleaning/sterilisati on. 2m coiled polyurethane cable with moulded plug Sensor Type = K Probe Type = Needle, Penetration Probe Tip Type = Needle Probe Length = 300mm Probe Diameter = 6mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.5 % Connector Type = Miniature Plug Calibrated = SYSCAL

High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid products and are capable of withstanding impact in order to drive the sensor into the item being measured. Food grade stainless steel shaft material. Waterproof construction for ease of cleaning/sterilisation. 2m coiled polyurethane cable with moulded plug
Sensor Type = K
Probe Type = Needle, Penetration
Probe Tip Type = Needle
Probe Length = 300mm
Probe Diameter = 6mm
Maximum Temperature Measurement = +250 °C
Cable Length = 2m
Best Accuracy = ±0.5 %
Connector Type = Miniature Plug
Calibrated = SYSCAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 284110
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
 - 255594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
 - 255594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
 - 3430224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details