The Donaldson Torit TD is a continuous-duty style cartridge dust and fume collector using pulse-jet technology for on-line filter cleaning. TD collectors offer efficient filtration for applications ranging in size from 300 - 2000 cfm. TD often need only 75% of the headroom other collectors need, and are easy to operate and maintain.
| Donaldson Torit – Donaldson Company, Inc. | |
|---|---|
| Product Category | Dust Collectors and Dust Collector Filters |
| Product Number | TD-486 |
| Product Name | TD Dust Collector |
| Collector Type | Stationary Unit |
| Applications | Abrasives; FinePowders |
| Features | Continuous |
| Process | Dry Type |