Aget Manufacturing Company Datasheets for Dust Collectors and Dust Collector Filters

Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases prior to venting to the atmosphere.
Dust Collectors and Dust Collector Filters: Learn more

Product Name Notes
A Filterkop dust collector will clear the air of very fine dusts. Utilizing a permanent fabric filter system (baghouse filters), the Filterkop removes "fines" as small as 0.3 microns from...
After Filters often permit recirculation of cleaned air for non-hazardous applications. Separate After Filters and Filterkop “Baghouse” Collectors are available in several configurations and sizes, from 112 square feet of...
AGET "push-through" high efficiency cyclones for all but the most abrasive materials have been serving industry throughout the US and Canada for over 40 years. Dust storage can be in...
Aget Downdraft Tables and benches are designed to draw contaminated air away from the worker's breathing zone, as they perform such tasks as grinding, buffing, polishing, or sanding. The tables...
Aget push-through belt drive cyclone dust collectors are available from 10-75 HP and are recommended for applications where high volumes of dust-laden air must be moved, and high volumes of...
For applications that produce a fine dust or powder in medium or heavy volumes, an Aget After-Filter with an attached industrial exhauster can be the ideal solution. Exhausters create a...
The cyclone separator is one of the most efficient dust collectors available for its cost. The SN Series cyclones shown here are equipped with top mounted motors and fans which...
The ten After Filter-Exhauster combinations are designed to capture dust particles as small as 0.3 microns using cotton sateen cloth filter tubes as the filter media. Equipped with top mounted...