Aget Manufacturing Company Filterkop Baghouse Dust Filter FT64

Description
After Filters often permit recirculation of cleaned air for non-hazardous applications. Separate After Filters and Filterkop “Baghouse” Collectors are available in several configurations and sizes, from 112 square feet of filtration surface area through 7000 square feet for larger air volumes. They are commonly used as “final filters” behind cyclone separators, combined with exhausters for fine dust or powder collection, or as replacements or additions to existing systems with inadequate filtration.
Description
After Filters often permit recirculation of cleaned air for non-hazardous applications. Separate After Filters and Filterkop “Baghouse” Collectors are available in several configurations and sizes, from 112 square feet of filtration surface area through 7000 square feet for larger air volumes. They are commonly used as “final filters” behind cyclone separators, combined with exhausters for fine dust or powder collection, or as replacements or additions to existing systems with inadequate filtration.
Datasheet
Datasheet Summary
Powered by GS/AI

The Aget Manufacturing Filterkop Baghouse Dust Filter, model FT64, features a high-efficiency woven fabric filter material with a filtration area of 612 square feet. It is designed to handle airflow capacities ranging from 1,600 to 5,000 CFM, making it suitable for various applications including woodworking, metalworking, and food processing. The FT64 includes a standard shaker mechanism that can be operated manually or automatically, facilitating the reconditioning of the filter material.

This model is constructed with a heavy-duty industrial grade design and is available in both open and enclosed unit configurations. The dust storage capacity is 25.2 cubic feet, accommodating multiple dust bin arrangements. The FT64 is also backed by a standard 3-year warranty on filter tubes, ensuring reliability for long-term use. Optional features such as explosion-proof shaker motors and HEPA filter additions are available to enhance performance based on specific project requirements.

Datasheet Summary
Powered by GS/AI

The Aget Manufacturing Filterkop Baghouse Dust Filter, model FT64, features a high-efficiency woven fabric filter material with a filtration area of 612 square feet. It is designed to handle airflow capacities ranging from 1,600 to 5,000 CFM, making it suitable for various applications including woodworking, metalworking, and food processing. The FT64 includes a standard shaker mechanism that can be operated manually or automatically, facilitating the reconditioning of the filter material.

This model is constructed with a heavy-duty industrial grade design and is available in both open and enclosed unit configurations. The dust storage capacity is 25.2 cubic feet, accommodating multiple dust bin arrangements. The FT64 is also backed by a standard 3-year warranty on filter tubes, ensuring reliability for long-term use. Optional features such as explosion-proof shaker motors and HEPA filter additions are available to enhance performance based on specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Filterkop Baghouse Dust Filter - FT64 - Aget Manufacturing Company
Adrian, MI, USA
Filterkop Baghouse Dust Filter
FT64
Filterkop Baghouse Dust Filter FT64
After Filters often permit recirculation of cleaned air for non-hazardous applications. Separate After Filters and Filterkop “Baghouse” Collectors are available in several configurations and sizes, from 112 square feet of filtration surface area through 7000 square feet for larger air volumes. They are commonly used as “final filters” behind cyclone separators, combined with exhausters for fine dust or powder collection, or as replacements or additions to existing systems with inadequate filtration.

After Filters often permit recirculation of cleaned air for non-hazardous applications. Separate After Filters and Filterkop “Baghouse” Collectors are available in several configurations and sizes, from 112 square feet of filtration surface area through 7000 square feet for larger air volumes. They are commonly used as “final filters” behind cyclone separators, combined with exhausters for fine dust or powder collection, or as replacements or additions to existing systems with inadequate filtration.

Supplier's Site Datasheet
After-Filter Dust Filter with Exhauster - FT64 - Aget Manufacturing Company
Adrian, MI, USA
After-Filter Dust Filter with Exhauster
FT64
After-Filter Dust Filter with Exhauster FT64
For applications that produce a fine dust or powder in medium or heavy volumes, an Aget After-Filter with an attached industrial exhauster can be the ideal solution. Exhausters create a powerful air force that pushes contaminated air through a non-sparking fan and into an after-filter or baghouse filter. The air can then be vented outdoors or returned to the work area, where appropriate. These products are perfect for indoor use where a filter enclosure is not required and air is to be recirculated within the work space. They can, however, be equipped with enclosures for outdoor locations. Separate exhausters are also available without an attached after-filter for ventilation, circulation, fume emission or improvement of in-plant work environment.

For applications that produce a fine dust or powder in medium or heavy volumes, an Aget After-Filter with an attached industrial exhauster can be the ideal solution. Exhausters create a powerful air force that pushes contaminated air through a non-sparking fan and into an after-filter or baghouse filter. The air can then be vented outdoors or returned to the work area, where appropriate.

These products are perfect for indoor use where a filter enclosure is not required and air is to be recirculated within the work space. They can, however, be equipped with enclosures for outdoor locations. Separate exhausters are also available without an attached after-filter for ventilation, circulation, fume emission or improvement of in-plant work environment.

Supplier's Site Datasheet

Technical Specifications

  Aget Manufacturing Company
Product Category Dust Collectors and Dust Collector Filters
Product Number FT64
Product Name Filterkop Baghouse Dust Filter
Collector Type Stationary Unit
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Vortex And Venturi Wet Scrubber Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
View Details
Brahm™ Plug & Play Central Dust Collectors - Brahm BC12 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Fire Retardant 80/20 Cellulose/Polyester MERV 11 (12x)
Airflow 10000 SCFM (16997 m³/hr)
View Details
After-Filter Dust Filter w/ Pull-Through Exhaust - FT40S31-D1 - Aget Manufacturing Company
Specs
Collector Type Stationary Unit
Applications FinePowders
Process Dry Type
View Details